Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
7,230
in stock
|
Buy Now | |
element14
from US$0.38
|
30,569
in stock
|
Buy Now | |
Avnet Asia
from US$0.36
|
12,500
in stock
|
Buy Now | |
Farnell
from US$0.45
|
8,656
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
249
in stock
|
Buy Now | |
EBV Elektronik
-
|
32,500
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Distrelec
from US$1.51
|
-
|
Buy Now |
Q1 N-Channel 4.5A, 60V Max. RDS(on) = 55 mΩ at VGS = 10 V, Max. RDS(on) = 75 mΩ at VGS = 4.5 V |
Q2 P-Channel -3.5A, -60V Max. RDS(on) = 105 mΩ at VGS = -10 V, Max. RDS(on) = 135 mΩ at VGS = -4.5 V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Management |
End Products |
---|
DC/DC Converters |
LCD Backlight Inverter |
Description | FDS4559 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | ±3 |
ID Max (A) | N: 4.5, P: -3.5 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:75.0,P:135.0 |
RDS(on) Max @ VGS = 10 V (mΩ) | N:55.0,P:105.0 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | N: 650, P: 759 |
Package Type | SOIC-8 |
MOSFET, DUAL, NP, SMD, SO-8 | element14 |
Trans MOSFET N/P-CH 60V 4.5A/3.5A 8-Pin SOIC N T/R | Avnet Asia |
MOSFET N&P-Ch 60V 4.5A/3.5A SOIC8 | RS |
N/P-Channel 60 V 55/105 mO Complementary PowerTrench Mosfet - SOIC-8 | Future Electronics |
Dual N/P Channel Mosfet, 60V, Soic | Newark Electronics |
onsemi MOSFET, N-Channel / P-Channel, 60V, SOIC | Distrelec |
Where can I find additional details, specifications and documents for a FDS4559?
Additional datasheets, footprints and schematics for FDS4559 are listed on our Part Details page. You can also find images and similar parts to FDS4559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS4559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS4559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS4559 fall under?
The FDS4559 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS4559 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS4559 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS4559 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS4559 have stock available?
Authorised distributors including element14, Avnet Asia, Farnell, RS and Future Electronics have stock available or on a lead time for FDS4559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS4559 often in real-time on the comparison pages.
What if I can't find stock of FDS4559?
You can fill out our help required form which you can use to request a quote for FDS4559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.