Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,520
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6.5 A, 80 V |
RDS(on) = 39 mΩ @ VGS = 10 V |
RDS(on) = 44 mΩ @ VGS = 6 V |
Low gate charge |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS3590 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 6.5 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 39 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 1180 |
Package Type | SOIC-8 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 80V 6.5A 8-Pin SOIC N T/R | EBV Elektronik |
N Channel Mosfet, 80V, 6.5A, Soic, Full Reel | Newark Electronics |
N-Channel 80 V 39 mOhm PowerTrench Mosfet - SOIC-8 | Future Electronics |
MOSFET, N-CH, 80V, 6.5A, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a FDS3590?
Additional datasheets, footprints and schematics for FDS3590 are listed on our Part Details page. You can also find images and similar parts to FDS3590 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS3590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS3590 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS3590 fall under?
The FDS3590 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS3590 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS3590 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS3590 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS3590 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FDS3590.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS3590 often in real-time on the comparison pages.
What if I can't find stock of FDS3590?
You can fill out our help required form which you can use to request a quote for FDS3590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.