Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1,889
in stock
|
Buy Now | |
element14
from US$0.94
|
1,889
in stock
|
Buy Now | |
Farnell
from US$0.93
|
1,889
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) =117mΩ at VGS =10V, ID = 3.0A |
Max rDS(on) =126mΩ at VGS = 6V, ID = 2.8A |
Fast switching speed |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC-DC Conversion |
Description | FDS2734 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 3 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 117 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 32 |
Ciss Typ (pF) | 1960 |
Package Type | SOIC-8 |
Mosfet Transistor, N Channel, 3 A, 250 V, 0.097 Ohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi FDS2734 | Newark Electronics |
MOSFET, N-CH, 250V, 3A, SOIC-8 | element14 |
MOSFET N-Channel 250V 3A UltraFET SOIC8 | RS |
N-Channel 250 V 117 mOhm UItraFET Trench« Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 250V 3A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS2734?
Additional datasheets, footprints and schematics for FDS2734 are listed on our Part Details page. You can also find images and similar parts to FDS2734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS2734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS2734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS2734 fall under?
The FDS2734 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS2734 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS2734 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS2734 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS2734 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDS2734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS2734 often in real-time on the comparison pages.
What if I can't find stock of FDS2734?
You can fill out our help required form which you can use to request a quote for FDS2734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.