Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
No stock
|
Buy Now | |
Future Electronics
from US$0.80
|
5,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 70mΩ at VGS = 10V, ID = 3.9A |
Max rDS(on) = 80mΩ at VGS = 6V, ID = 3.5A |
Fast switching speed |
High performance trench technology for extremely low rDS(on) |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC-DC Conversion |
Description | FDS2672 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 3.9 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 70 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 33 |
Ciss Typ (pF) | 1905 |
Package Type | SOIC-8 |
N-Channel 200 V 70 mOhm UltraFET Trench« Mosfet - SOIC-8 | Future Electronics |
N Channel Mosfet, 200V, 3.9A, Soic, Full Reel | Newark Electronics |
Trans MOSFET N-CH 200V 3.9A 8-Pin SOIC N T/R | Avnet America |
MOSFET, N-CH, 200V, 3.9A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a FDS2672?
Additional datasheets, footprints and schematics for FDS2672 are listed on our Part Details page. You can also find images and similar parts to FDS2672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS2672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS2672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS2672 fall under?
The FDS2672 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS2672 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS2672 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS2672 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS2672 have stock available?
Authorised distributors including Future Electronics, Kruse, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FDS2672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS2672 often in real-time on the comparison pages.
What if I can't find stock of FDS2672?
You can fill out our help required form which you can use to request a quote for FDS2672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.