Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
3.0A, 200 V |
RDS(ON) = 130 mΩ @ VGS = 10 V |
Low gate charge |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS2670 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 3 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 130 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 27 |
Ciss Typ (pF) | 1228 |
Package Type | SOIC-8 |
Mosfet, N-Ch, 200V, 3A, Soic-8 | Newark Electronics |
MOSFET, N-CH, 200V, 3A, SOIC-8 | element14 |
Single N-Channel 200 V 275 mOhm 43 nC 2.5 W PowerTrench SMT Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 200V 3A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS2670?
Additional datasheets, footprints and schematics for FDS2670 are listed on our Part Details page. You can also find images and similar parts to FDS2670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS2670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS2670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS2670 fall under?
The FDS2670 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS2670 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS2670 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS2670 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS2670 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDS2670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS2670 often in real-time on the comparison pages.
What if I can't find stock of FDS2670?
You can fill out our help required form which you can use to request a quote for FDS2670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.