Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Future Electronics
from US$0.50
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
932
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
rDS(ON) = 57mΩ(Typ.), VGS = 10V, ID = 4.1A |
Qg(tot) = 19nC (Typ.), VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
Optimized efficiency at high frequencies |
UIS Capability (Single Pulse and Repetitive Pulse)Formerly developmental type 82855 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Distributed Power Architectures and VRMs |
High Voltage Synchronous Rectifier |
42V Automotive Load Control |
End Products |
---|
DC/DC Converters |
Primary Switch for 24V and 48V Systems |
Direct Injection / Diesel Injection Systems |
Electric Valve Train Systems |
Description | FDS2582 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4.1 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 66 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.3 |
Ciss Typ (pF) | 1290 |
Package Type | SOIC-8 |
N-Channel 150 V 66 mOhm PowerTrench« Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 150V 4.1A 8-Pin SOIC N T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Fet 150V 66.0 Mohm So8 Rohs Compliant: Yes |Onsemi FDS2582 | Newark Electronics |
MOSFET, N, SO-8 | element14 |
Where can I find additional details, specifications and documents for a FDS2582?
Additional datasheets, footprints and schematics for FDS2582 are listed on our Part Details page. You can also find images and similar parts to FDS2582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS2582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS2582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS2582 fall under?
The FDS2582 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS2582 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS2582 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS2582 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS2582 have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for FDS2582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS2582 often in real-time on the comparison pages.
What if I can't find stock of FDS2582?
You can fill out our help required form which you can use to request a quote for FDS2582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.