Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
1,707
in stock
|
Buy Now | |
Avnet Asia
from US$0.73
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
2,466
in stock
|
Buy Now | |
element14
from US$0.79
|
1,732
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,707
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 0.040Ω (Typ.), VGS = 10V |
Qg(TOT) = 29nC (Typ.), VGS = 10V |
Low QRR Body Diode |
Maximized efficiency at high frequencies |
UIS Rated |
Applications |
---|
This product is general usage and suitable for many different applications. |
Telecom and Data-Com Distributed Power Architectures |
24-volt Forward and Push-Pull Topologies |
End Products |
---|
DC/DC Converters |
48-volt I/P Half-bridge/Full-Bridge |
Description | FDS2572 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4.9 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 47 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4 |
Ciss Typ (pF) | 2050 |
Package Type | SOIC-8 |
Trans MOSFET N-CH 150V 4.9A 8-Pin SOIC N T/R | Avnet Asia |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N, SO-8 | element14 |
Mosfet Transistor, N Channel, 4.9 A, 150 V, 0.04 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FDS2572 | Newark Electronics |
N-Channel 150 V 47 mOhm UltraFET Trench Mosfet SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDS2572?
Additional datasheets, footprints and schematics for FDS2572 are listed on our Part Details page. You can also find images and similar parts to FDS2572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS2572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS2572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS2572 fall under?
The FDS2572 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS2572 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS2572 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS2572 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS2572 have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for FDS2572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS2572 often in real-time on the comparison pages.
What if I can't find stock of FDS2572?
You can fill out our help required form which you can use to request a quote for FDS2572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.