Status: | Active |
---|---|
Series: | FDPF51N25 |
RoHS: | Compliant |
RDS(on) = 48mΩ ( Typ.)@ VGS = 10V, ID = 25.5A |
Low gate charge ( Typ. 55nC) |
Low Crss ( Typ. 63pF) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
AC-DC Power Supplies |
End Products |
---|
PDP TV |
Uninterruptible Power Supplies |
Description | FDPF51N25 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 51 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 60 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 55 |
Ciss Typ (pF) | 2620 |
Package Type | TO-220-3 FullPak |
Uf 250V 60Mohm To220F Rohs Compliant: Yes |Onsemi FDPF51N25 | Newark Electronics |
N-Channel 250 V 60 mOhm Flange Mount Mosfet - TO-220F | Future Electronics |
Trans MOSFET N-CH 250V 51A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
MOSFET,N CH,250V,28A,TO220F | element14 |
Where can I find additional details, specifications and documents for a FDPF51N25?
Additional datasheets, footprints and schematics for FDPF51N25 are listed on our Part Details page. You can also find images and similar parts to FDPF51N25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF51N25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF51N25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF51N25 fall under?
The FDPF51N25 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF51N25 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF51N25 you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF51N25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF51N25 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FDPF51N25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF51N25 often in real-time on the comparison pages.
What if I can't find stock of FDPF51N25?
You can fill out our help required form which you can use to request a quote for FDPF51N25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.