Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
5,708
in stock
|
Buy Now | |
element14
from US$1.03
|
5,708
in stock
|
Buy Now | |
Farnell
from US$0.99
|
5,708
in stock
|
Buy Now | |
Avnet Silica
-
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(on) = 66mΩ ( Max.)@ VGS = 10V, ID = 19.5A |
Low gate charge ( Typ. 38nC) |
Low Crss ( Typ. 57pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
Uninterruptible Power Supplies |
End Products |
---|
PDP TV |
AC-DC Power Supplies |
Description | FDPF39N20 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 15 |
PD Max (W) | 37 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 66 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 38 |
Ciss Typ (pF) | 1640 |
Package Type | TO-220-3 FullPak |
Mosfet, N, To-220F | Newark Electronics |
MOSFET, N, TO-220F | element14 |
Trans MOSFET N-CH 200V 39A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
MOSFET, Fairchild, FDPF39N20 | RS |
FDPF39N20 Series 200 V 39 A 66 mOhm N-Ch UniFet Mosfet - TO-220-3FP | Future Electronics |
Where can I find additional details, specifications and documents for a FDPF39N20?
Additional datasheets, footprints and schematics for FDPF39N20 are listed on our Part Details page. You can also find images and similar parts to FDPF39N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF39N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF39N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF39N20 fall under?
The FDPF39N20 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF39N20 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF39N20 you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF39N20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF39N20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for FDPF39N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF39N20 often in real-time on the comparison pages.
What if I can't find stock of FDPF39N20?
You can fill out our help required form which you can use to request a quote for FDPF39N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.