Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
1,571
in stock
|
Buy Now | |
element14
from US$1.21
|
1,571
in stock
|
Buy Now | |
Farnell
from US$1.15
|
1,571
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$2.15
|
-
|
Buy Now | |
Avnet Asia
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 94mΩ ( Max.)@ VGS = 10V, ID = 16.5A |
Low gate charge ( Typ. 36.8nC) |
Low Crss ( Typ. 39pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
AC-DC Power Supplies |
End Products |
---|
PDP TV |
Uninterruptible Power Supplies |
Description | FDPF33N25T |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 33 |
PD Max (W) | 37 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 94 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 36.8 |
Ciss Typ (pF) | 1640 |
Package Type | TO-220-3 FullPak |
Mosfet, N, To-220F | Newark Electronics |
MOSFET, N, TO-220F | element14 |
MOSFET N-Ch 250V 33A UniFET TO-220F | RS |
Single N-Channel 250 V 0.094 Ohm 48 nC 37 W DMOS Flange Mount Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 250V 33A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Transistor, N-channel, UniFET MOSFET, 250V, 33A, 94 mOhm, TO-220 | ON Semiconductor FDPF33N25T | RS Americas |
Where can I find additional details, specifications and documents for a FDPF33N25T?
Additional datasheets, footprints and schematics for FDPF33N25T are listed on our Part Details page. You can also find images and similar parts to FDPF33N25T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF33N25T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF33N25T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF33N25T fall under?
The FDPF33N25T is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF33N25T when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF33N25T you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF33N25T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF33N25T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDPF33N25T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF33N25T often in real-time on the comparison pages.
What if I can't find stock of FDPF33N25T?
You can fill out our help required form which you can use to request a quote for FDPF33N25T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.