Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 290mΩ ( Typ.)@ VGS = 10V, ID = 8.5A |
Low gate charge ( Typ. 48nC) |
Low Crss ( Typ. 23pF) |
100% avalanche tested |
Improved dv/dt capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
AC-DC Power Supplies |
End Products |
---|
LCD / LED / PDP TV |
Uninterruptible Power Supplies |
Description | FDPF17N60NT |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 17 |
PD Max (W) | 62.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 340 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 48 |
Ciss Typ (pF) | 2285 |
Package Type | TO-220-3 FullPak |
N-Channel UnifetTm Ii Mosfet 600V, 17A, 340M/Tube |Onsemi FDPF17N60NT | Newark Electronics |
Trans MOSFET N-CH 600V 17A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
MOSFET,N CH,600V,17A,TO220F | Farnell |
Where can I find additional details, specifications and documents for a FDPF17N60NT?
Additional datasheets, footprints and schematics for FDPF17N60NT are listed on our Part Details page. You can also find images and similar parts to FDPF17N60NT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF17N60NT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF17N60NT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF17N60NT fall under?
The FDPF17N60NT is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF17N60NT when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF17N60NT you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF17N60NT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF17N60NT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FDPF17N60NT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF17N60NT often in real-time on the comparison pages.
What if I can't find stock of FDPF17N60NT?
You can fill out our help required form which you can use to request a quote for FDPF17N60NT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.