Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.79
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
465
in stock
|
Buy Now | |
element14
from US$1.46
|
465
in stock
|
Buy Now | |
Farnell
from US$1.46
|
465
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
350
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 360mΩ ( Typ.)@ VGS = 10V, ID = 7.5A |
Low gate charge ( Typ. 48.5nC) |
Low Crss ( Typ. 23.6pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Uninterruptible Power Supplies |
End Products |
---|
LCD / LED / PDP TV |
Description | FDPF15N65 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 15 |
PD Max (W) | 38.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 440 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 48.5 |
Ciss Typ (pF) | 2380 |
Package Type | TO-220-3 FullPak |
MOSFET N-Channel 650V 15A UniFET TO220F | RS |
Mosfet, N-Ch, 650V, 15A, To-220F-3 | Newark Electronics |
MOSFET, N-CH, 650V, 15A, TO-220F-3 | element14 |
MOSFET SMT 15A 650V TO-220F FD | Future Electronics |
Trans MOSFET N-CH 650V 15A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Where can I find additional details, specifications and documents for a FDPF15N65?
Additional datasheets, footprints and schematics for FDPF15N65 are listed on our Part Details page. You can also find images and similar parts to FDPF15N65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF15N65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF15N65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF15N65 fall under?
The FDPF15N65 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF15N65 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF15N65 you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF15N65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF15N65 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FDPF15N65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF15N65 often in real-time on the comparison pages.
What if I can't find stock of FDPF15N65?
You can fill out our help required form which you can use to request a quote for FDPF15N65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.