RDS(on) = 6.5mΩ( Typ.)@ VGS = 10V, ID = 40A |
Fast Switching Speed |
Low Gate Charge, QG = 31nC ( Typ.) |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply - Desktop PC |
Consumer Appliances |
Synchronous Rectification for ATX / Server / Telecom PSU |
Uninterruptible Power Supplies |
End Products |
---|
Other Audio & Video |
LED TV |
Motor Drives |
Micro Solar Inverters |
Description | FDPF085N10A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 40 |
PD Max (W) | 33.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 8.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 2025 |
Package Type | TO-220-3 FullPak |
MOSFET, Fairchild, FDPF085N10A | RS |
Mosfet, N-Ch, 100V, 40A, To-220F-3 | Newark Electronics |
FDPF085N10A Series 100 V 40 A 8.5 mOhm N-Ch PowerTrench« MOSFET - TO-220F | Future Electronics |
Trans MOSFET N-CH 100V 40A 3-Pin(3+Tab) TO-220F T/R | Avnet America |
MOSFET, N-CH, 100V, 40A, TO-220F-3 | element14 |
Where can I find additional details, specifications and documents for a FDPF085N10A?
Additional datasheets, footprints and schematics for FDPF085N10A are listed on our Part Details page. You can also find images and similar parts to FDPF085N10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF085N10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF085N10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF085N10A fall under?
The FDPF085N10A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF085N10A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF085N10A you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF085N10A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF085N10A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDPF085N10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF085N10A often in real-time on the comparison pages.
What if I can't find stock of FDPF085N10A?
You can fill out our help required form which you can use to request a quote for FDPF085N10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.