Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Q1 N-Channel Max. RDS(on) = 9.6 mΩ at VGS = 4.5 V, ID = 10 A |
Q2 N-Channel Max. RDS(on) = 2.7 mΩ at VGS = 4.5 V, ID = 22 A |
Low inductance packaging shortens rise/fall times, resulting in lower switching losses |
MOSFET integration enables optimum layout for lower circuit inductance and reduced switch node ringing |
RoHS Compliant |
Applications |
---|
Distribution |
Computing |
General Purpose Point of Load |
End Products |
---|
Other Wired Communications |
Communications |
Description | FDPC8013S |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | Q1:13.0 Q2: 26.0 |
PD Max (W) | Q1: 1.6, Q2: 2.0 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 9.6, Q2: 2.7 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 6.4, Q2: 1.9 |
Qg Typ @ VGS = 4.5 V (nC) | 43 |
Qg Typ @ VGS = 10 V (nC) | 21 |
Ciss Typ (pF) | 2785 |
Package Type | PQFN-8 |
MOSFET Dual N-Ch 30V 13A/26A Power33 | RS |
Pt8N 30/12 & Pt8N 30/12/Reel |Onsemi FDPC8013S | Newark Electronics |
FDPC8013S Series 30 V 13 A 26 A Asymmetric Dual N-Channel Mosfet - Power Clip 33 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 20A/55A 8-Pin Power Clip 33 T/R | Avnet America |
MOSFET, N-CH, DUAL, 30V/12V, 8PQFN | Farnell |
Where can I find additional details, specifications and documents for a FDPC8013S?
Additional datasheets, footprints and schematics for FDPC8013S are listed on our Part Details page. You can also find images and similar parts to FDPC8013S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPC8013S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPC8013S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPC8013S fall under?
The FDPC8013S is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPC8013S when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPC8013S you can contact the distributor directly for product support, shipping queries etc.
Is the FDPC8013S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPC8013S have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDPC8013S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPC8013S often in real-time on the comparison pages.
What if I can't find stock of FDPC8013S?
You can fill out our help required form which you can use to request a quote for FDPC8013S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.