Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 2.1mΩ (Typ.) @ VGS = 10V, ID = 80A |
QG(tot) = 215nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Qualified to AEC Q101RoHS Compliant |
Applications |
---|
Other Audio & Video |
Workstation |
Desktop PC |
Smart Grid |
Other Industrial |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
AC-DC Merchant Power Supply - Desktop PC |
Electric Bike |
Description | FDP8441 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 80 |
PD Max (W) | 300 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.7 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 215 |
Ciss Typ (pF) | 15000 |
Package Type | TO-220-3 |
Trans MOSFET N-CH 40V 23A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
MOSFET, N, TO-220 | element14 |
N Channel Mosfet, 40V, 80A To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a FDP8441?
Additional datasheets, footprints and schematics for FDP8441 are listed on our Part Details page. You can also find images and similar parts to FDP8441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP8441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP8441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP8441 fall under?
The FDP8441 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP8441 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP8441 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP8441 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP8441 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FDP8441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP8441 often in real-time on the comparison pages.
What if I can't find stock of FDP8441?
You can fill out our help required form which you can use to request a quote for FDP8441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.