Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 1.05ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 147W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Uf2 600V 1.25Ohm To220/Tube |Onsemi FDP7N60NZ | Newark Electronics |
MOSFET,N CH,600V,6.5A,TO220 | Farnell |
Where can I find additional details, specifications and documents for a FDP7N60NZ?
Additional datasheets, footprints and schematics for FDP7N60NZ are listed on our Part Details page. You can also find images and similar parts to FDP7N60NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP7N60NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP7N60NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP7N60NZ fall under?
The FDP7N60NZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDP7N60NZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP7N60NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDP7N60NZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDP7N60NZ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FDP7N60NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP7N60NZ often in real-time on the comparison pages.
What if I can't find stock of FDP7N60NZ?
You can fill out our help required form which you can use to request a quote for FDP7N60NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.