Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 11mΩ ( Max.)@ VGS = 10V, ID = 37.5A |
Low gate charge ( Typ. 145nC) |
Low Crss ( Typ. 86pF) |
Fast Switching Speed |
Improved dv/dt Capability |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
AC-DC Merchant Power Supply - Desktop PC |
End Products |
---|
Workstation |
Desktop PC |
Description | FDP75N08A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 75 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 75 |
PD Max (W) | 137 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 11 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 80 |
Ciss Typ (pF) | 3437 |
Package Type | TO-220-3 |
MOSFET N-Channel 75V 75A TO220AB | RS |
Trans MOSFET N-CH 75V 75A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, N, TO-220 | element14 |
N Channel Mosfet, 75V, 75A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDP75N08A?
Additional datasheets, footprints and schematics for FDP75N08A are listed on our Part Details page. You can also find images and similar parts to FDP75N08A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP75N08A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP75N08A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP75N08A fall under?
The FDP75N08A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP75N08A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP75N08A you can contact the distributor directly for product support, shipping queries etc.
Is the FDP75N08A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP75N08A have stock available?
Authorised distributors including RS, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FDP75N08A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP75N08A often in real-time on the comparison pages.
What if I can't find stock of FDP75N08A?
You can fill out our help required form which you can use to request a quote for FDP75N08A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.