Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 13mΩ (Max.)@ VGS = 10V, ID = 32.5A |
Low gate charge (Typ. 33nC) |
Low Crss (Typ. 35pF) |
Fast Switching Speed |
Improved dv/dt Capability |
Applications |
---|
Other Industrial |
ATX and Electronic Lamp Ballasts |
End Products |
---|
Power Factor Correction |
Flat Pannel Display TV Power |
Description | FDP65N06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 65 |
PD Max (W) | 135 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 16 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 33 |
Ciss Typ (pF) | 1670 |
Package Type | TO-220-3 |
N Channel Mosfet, 60V, 65A, To-220 | Newark Electronics |
Trans MOSFET N-CH 60V 65A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
N CHANNEL MOSFET, 60V, 65A, TO-220 | element14 |
MOSFET, N-CH, 60V, 65A, 150DEG C, 135W | Farnell |
Where can I find additional details, specifications and documents for a FDP65N06?
Additional datasheets, footprints and schematics for FDP65N06 are listed on our Part Details page. You can also find images and similar parts to FDP65N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP65N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP65N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP65N06 fall under?
The FDP65N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP65N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP65N06 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP65N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP65N06 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDP65N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP65N06 often in real-time on the comparison pages.
What if I can't find stock of FDP65N06?
You can fill out our help required form which you can use to request a quote for FDP65N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.