Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
801
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
2,400
in stock
|
Buy Now | |
element14
from US$1.61
|
1,207
in stock
|
Buy Now | |
Farnell
from US$1.35
|
1,207
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
700
in stock
|
Buy Now | |
Micros
from US$1.72
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet Asia
from US$1.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 41mΩ ( Max.)@ VGS = 10V, ID = 30.5A |
Low gate charge ( Typ. 58nC) |
Low Crss ( Typ. 80pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
AC-DC Power Supplies |
End Products |
---|
PDP TV |
Uninterruptible Power Supplies |
Description | FDP61N20 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 61 |
PD Max (W) | 417 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 41 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 58 |
Ciss Typ (pF) | 2615 |
Package Type | TO-220-3 |
Uf 200V 41Mohm To220 Rohs Compliant: Yes |Onsemi FDP61N20 | Newark Electronics |
Trans MOSFET N-CH 200V 61A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, N, TO-220 | element14 |
MOSFET N-Channel 200V 61A TO220AB | RS |
N-Channel 200 V 41 mO 417 W Flange Mount Mosfet - TO-220 | Future Electronics |
Transistor N-Channel MOSFET | Micros |
Where can I find additional details, specifications and documents for a FDP61N20?
Additional datasheets, footprints and schematics for FDP61N20 are listed on our Part Details page. You can also find images and similar parts to FDP61N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP61N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP61N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP61N20 fall under?
The FDP61N20 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP61N20 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP61N20 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP61N20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP61N20 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for FDP61N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP61N20 often in real-time on the comparison pages.
What if I can't find stock of FDP61N20?
You can fill out our help required form which you can use to request a quote for FDP61N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.