Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 22mΩ ( Max.)@ VGS = 10V, ID = 27.5A |
Low gate charge ( Typ. 30nC) |
Low Crss ( Typ. 60pF) |
100% avalanche tested |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
AC-DC Merchant Power Supply - Desktop PC |
Power Factor Correction |
End Products |
---|
Workstation |
Desktop PC |
Other Data Processing |
Description | FDP55N06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 55 |
PD Max (W) | 114 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 22 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1160 |
Package Type | TO-220-3 |
N-Ch 60V 55A 114W 0,022R TO220 | Schukat Electronic |
Mosfet, N Channel, 60V, 0.018Ohm, 55A, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDP55N06?
Additional datasheets, footprints and schematics for FDP55N06 are listed on our Part Details page. You can also find images and similar parts to FDP55N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP55N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP55N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP55N06 fall under?
The FDP55N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP55N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP55N06 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP55N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP55N06 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for FDP55N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP55N06 often in real-time on the comparison pages.
What if I can't find stock of FDP55N06?
You can fill out our help required form which you can use to request a quote for FDP55N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.