Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.95
RDS(on) = 15mΩ (Typ.) @ VGS = 10V, ID = 80A |
High performance trench technology for extermly low RDS(on) |
Low Miller Charge |
UIS Capability(Single Pulse/Repetitive Pulse) |
Applications |
---|
Uninterruptible Power Supply |
Other Data Processing |
Synchronous Rectification |
Motor Drives |
Micro Solar Inverters |
End Products |
---|
AC-DC Merchant Power Supply |
Consumer Appliances |
Battery Protection Circuit |
Uninterruptible Power Supplies |
Description | FDP3651U |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 5.5 |
ID Max (A) | 80 |
PD Max (W) | 255 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 18 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 49 |
Ciss Typ (pF) | 4152 |
Package Type | TO-220-3 |
Mosfet Transistor, N Channel, 80 A, 100 V, 18 Mohm, 10 V, 4.5 V Rohs Compliant: Yes |Onsemi FDP3651U | Newark Electronics |
MOSFET, N, TO-220 | element14 |
N-Channel 100 V 18 mOhm PowerTrench« Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 100V 80A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a FDP3651U?
Additional datasheets, footprints and schematics for FDP3651U are listed on our Part Details page. You can also find images and similar parts to FDP3651U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP3651U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP3651U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP3651U fall under?
The FDP3651U is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP3651U when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP3651U you can contact the distributor directly for product support, shipping queries etc.
Is the FDP3651U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP3651U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDP3651U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP3651U often in real-time on the comparison pages.
What if I can't find stock of FDP3651U?
You can fill out our help required form which you can use to request a quote for FDP3651U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.