Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.01
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.04
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
3
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
-
|
Buy Now | |
Future Electronics
from US$2.20
|
-
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
Avnet Asia
from US$2.26
|
-
|
Buy Now | |
Schukat Electronic
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$2.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(on) = 22.9mΩ ( Typ.) @ VGS = 10V, ID = 31A |
Fast switching speed |
Low Gate Charge |
High performance trench technology for extremely low RDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
Consumer Appliances |
Battery Protection Circuit |
Uninterruptible Power Supplies |
End Products |
---|
Synchronous Rectification |
Motor Drives |
Description | FDP2614 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 62 |
PD Max (W) | 260 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 27 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 76 |
Ciss Typ (pF) | 5435 |
Package Type | TO-220-3 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 200V 62A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
MOSFET, Fairchild, FDP2614 | RS |
Mosfet, N Channel, 200V, 0.0229Ohm, 62A, To-220-3 | Newark Electronics |
FDP2614 Series 200 V 62 A 27 mOhm N-Channel PowerTrench Mosfet - TO-220-3 | Future Electronics |
N-Ch 200V 62A 260W 0,027R TO220 | Schukat Electronic |
MOSFET, N CH, 200V, 62A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a FDP2614?
Additional datasheets, footprints and schematics for FDP2614 are listed on our Part Details page. You can also find images and similar parts to FDP2614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP2614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP2614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP2614 fall under?
The FDP2614 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP2614 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP2614 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP2614 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP2614 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for FDP2614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP2614 often in real-time on the comparison pages.
What if I can't find stock of FDP2614?
You can fill out our help required form which you can use to request a quote for FDP2614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.