FDP2532 MOSFETs by ON Semiconductor

N-Channel PowerTrench® MOSFET 150V, 79A, 16mΩ


N-Channel PowerTrench® MOSFET 150 V, 79 A, 16 mΩ

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for RS
RS
from US$3.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.43
3,431
in stock
Buy Now
Logo for element14
element14
from US$2.05
2,292
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.10
2,292
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.66
785
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.41
70
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.82
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

RDS(ON) = 14mΩ (Typ.), VGS = 10V, ID = 33A
Qg(tot) = 86nC (Typ.), VGS = 10V
Low Miller Charge
Low Qrr Body Diode
UIS Capability (Single Pulse and Repetitive Pulse)
Qualified to AEC Q101 Formerly Developmental Type 82884
Applications
AC-DC Merchant Power Supply
Other Industrial
Consumer Appliances
Battery Protection Circuit
Uninterruptible Power Supplies
End Products
Motion Control - Industrial Motor
Uninterruptible Power Supply
Synchronous Rectification
Motor Drives
Micro Solar Inverters

Specifications

Description FDP2532
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 150
VGS Max (V) ±20
VGS(th) Max (V) 4
ID Max (A) 79
PD Max (W) 310
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 16
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 82
Ciss Typ (pF) 5870
Package Type TO-220-3

Alternative Descriptions

N Channel Mosfet, 150V, 79A, To-220Ab | Newark Electronics
MOSFET, N, TO-220 | element14
Trans MOSFET N-CH 150V 8A 3-Pin(3+Tab) TO-220AB Tube | Avnet America
N-Ch 150V 79A 310W 0,048R TO220 | Schukat Electronic
MOSFET N-Channel 150V 8A TO220AB | RS
N-Channel 150 V 16 mO Flange Mount PowerTrench Mosfet - TO-220AB | Future Electronics
Transistor, N-channel, PowerTrench MOSFET, 150V, 79A, 16mOhm, TO-220 | ON Semiconductor FDP2532 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDP2532?

Additional datasheets, footprints and schematics for FDP2532 are listed on our Part Details page. You can also find images and similar parts to FDP2532 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDP2532 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP2532 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDP2532 fall under?

The FDP2532 is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDP2532 when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDP2532 you can contact the distributor directly for product support, shipping queries etc.

Is the FDP2532 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDP2532 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for FDP2532.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDP2532 often in real-time on the comparison pages.

What if I can't find stock of FDP2532?

You can fill out our help required form which you can use to request a quote for FDP2532 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay