Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
523
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
523
in stock
|
Buy Now | |
element14
from US$1.65
|
523
in stock
|
Buy Now | |
Avnet Silica
-
|
950
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Avnet Asia
from US$1.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(on) = 210mΩ ( Typ.)@ VGS = 10V, ID = 10A |
Low gate charge ( Typ. 50nC) |
Low Crss ( Typ. 27pF) |
100% avalanche tested |
Improved dv/dt capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
AC-DC Power Supplies |
End Products |
---|
LCD / LED / PDP TV |
Uninterruptible Power Supplies |
Description | FDP20N50F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 20 |
PD Max (W) | 250 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 260 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 50 |
Ciss Typ (pF) | 2550 |
Package Type | TO-220-3 |
Mosfet Transistor, N Channel, 20 A, 500 V, 0.22 Ohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi FDP20N50F | Newark Electronics |
MOSFET, N CH, 500V, 20A, TO-220-3 | element14 |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Single N-Channel 500 V 0.26 Ohm 65 nC 250 W DMOS Flange Mount Mosfet - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FDP20N50F?
Additional datasheets, footprints and schematics for FDP20N50F are listed on our Part Details page. You can also find images and similar parts to FDP20N50F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP20N50F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP20N50F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP20N50F fall under?
The FDP20N50F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP20N50F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP20N50F you can contact the distributor directly for product support, shipping queries etc.
Is the FDP20N50F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP20N50F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for FDP20N50F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP20N50F often in real-time on the comparison pages.
What if I can't find stock of FDP20N50F?
You can fill out our help required form which you can use to request a quote for FDP20N50F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.