Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
11,862
in stock
|
Buy Now | |
element14
from US$1.39
|
11,862
in stock
|
Buy Now | |
Farnell
from US$1.32
|
11,862
in stock
|
Buy Now | |
Schukat Electronic
from US$1.63
|
1,070
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(on) = 265mΩ ( Max.)@ VGS = 10V, ID = 9A |
Low gate charge ( Typ. 45nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
End Products |
---|
LCD / LED / PDP TV |
Uninterruptible Power Supplies |
Description | FDP18N50 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 18 |
PD Max (W) | 235 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 265 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 45 |
Ciss Typ (pF) | 2200 |
Package Type | TO-220-3 |
Mosfet N-Channel 18A 500V To220 | Newark Electronics |
MOSFET NCH 18A 500V TO220 | element14 |
N-Ch 500V 18A 235W 0,265R TO220 | Schukat Electronic |
ON Semiconductor, FDP18N50 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
N-Channel 500 V 265 mOhm Flange Mount Mosfet - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a FDP18N50?
Additional datasheets, footprints and schematics for FDP18N50 are listed on our Part Details page. You can also find images and similar parts to FDP18N50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP18N50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP18N50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP18N50 fall under?
The FDP18N50 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP18N50 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP18N50 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP18N50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP18N50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for FDP18N50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP18N50 often in real-time on the comparison pages.
What if I can't find stock of FDP18N50?
You can fill out our help required form which you can use to request a quote for FDP18N50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.