Status: | Active |
---|---|
Series: | FDP150N10A |
RoHS: | Compliant |
Prices starting from US$1.02
RDS(on) = 12.5mΩ ( Typ.)@ VGS = 10V, ID = 50A |
Fast Switching Speed |
Low Gate Charge, QG = 16.2nC ( Typ.) |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Other Data Processing |
Motor Drives |
Micro Solar Inverters |
End Products |
---|
AC-DC Merchant Power Supply - Desktop PC |
Synchronous Rectification for ATX / Server / Telecom PSU |
Uninterruptible Power Supplies |
Description | FDP150N10A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 50 |
PD Max (W) | 91 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - 15 |
RDS(on) Max @ VGS = 10 V (mΩ) | 15 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16.2 |
Ciss Typ (pF) | 1080 |
Package Type | TO-220-3 |
MOSFET, N-CH, 100V, 50A, TO-220 | element14 |
Trans MOSFET N-CH 100V 50A 3-Pin(3+Tab) TO-220F Rail | EBV Elektronik |
Mosfet, N-Ch, 100V, 50A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDP150N10A-F102?
Additional datasheets, footprints and schematics for FDP150N10A-F102 are listed on our Part Details page. You can also find images and similar parts to FDP150N10A-F102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP150N10A-F102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP150N10A-F102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP150N10A-F102 fall under?
The FDP150N10A-F102 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP150N10A-F102 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP150N10A-F102 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP150N10A-F102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP150N10A-F102 have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for FDP150N10A-F102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP150N10A-F102 often in real-time on the comparison pages.
What if I can't find stock of FDP150N10A-F102?
You can fill out our help required form which you can use to request a quote for FDP150N10A-F102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.