Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.53ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 240W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET N-Ch 600V 12A UniFET-II TO220 | RS |
Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
MOSFET,N CH,600V,12A,TO220 | element14 |
N-Ch 600V 12A 240W 0,65R TO220 | Schukat Electronic |
Mosfet,n Channel,600V,12A,to220 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDP12N60NZ?
Additional datasheets, footprints and schematics for FDP12N60NZ are listed on our Part Details page. You can also find images and similar parts to FDP12N60NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP12N60NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP12N60NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP12N60NZ fall under?
The FDP12N60NZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDP12N60NZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP12N60NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDP12N60NZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDP12N60NZ have stock available?
Authorised distributors including RS, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for FDP12N60NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP12N60NZ often in real-time on the comparison pages.
What if I can't find stock of FDP12N60NZ?
You can fill out our help required form which you can use to request a quote for FDP12N60NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.