Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 7.2mΩ ( Typ.) @ VGS = 10V, ID = 75A |
Fast switching speed |
Low Gate Charge |
High performance trench technology for extremely low RDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Other Data Processing |
Description | FDP090N10 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 75 |
PD Max (W) | 208 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - 9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 89 |
Ciss Typ (pF) | 6185 |
Package Type | TO-220-3 |
MOSFET N-Channel 100V 75A TO220AB | RS |
Mosfet Transistor, N Channel, 75 A, 100 V, 0.0072 Ohm, 10 V, 3.5 V |Onsemi FDP090N10 | Newark Electronics |
Single N-Channel 100 V 208 W 116 nC PowerTrench Through Hole Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 100V 75A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, N CH, 100V, 75A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a FDP090N10?
Additional datasheets, footprints and schematics for FDP090N10 are listed on our Part Details page. You can also find images and similar parts to FDP090N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP090N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP090N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP090N10 fall under?
The FDP090N10 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP090N10 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP090N10 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP090N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP090N10 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FDP090N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP090N10 often in real-time on the comparison pages.
What if I can't find stock of FDP090N10?
You can fill out our help required form which you can use to request a quote for FDP090N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.