Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
No stock
|
Buy Now | |
Future Electronics
from US$1.49
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.27
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
-
|
Buy Now | |
Avnet Asia
from US$2.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 0.004ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 310W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
N-Channel 75 V 4.7 mOhm PowerTrench Mosfet TO-220AB | Future Electronics |
Trans MOSFET N-CH 75V 15A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Fet 75V 4.7 Mohm To220 Rohs Compliant: Yes |Onsemi FDP047AN08A0 | Newark Electronics |
MOSFET, N CH, 75V, 80A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a FDP047AN08A0?
Additional datasheets, footprints and schematics for FDP047AN08A0 are listed on our Part Details page. You can also find images and similar parts to FDP047AN08A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP047AN08A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP047AN08A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP047AN08A0 fall under?
The FDP047AN08A0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDP047AN08A0 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP047AN08A0 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP047AN08A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDP047AN08A0 have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for FDP047AN08A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP047AN08A0 often in real-time on the comparison pages.
What if I can't find stock of FDP047AN08A0?
You can fill out our help required form which you can use to request a quote for FDP047AN08A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.