Status: | Active |
---|---|
Series: | FDP038AN06A0 |
RoHS: | Compliant |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
50
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
element14
from US$2.98
|
-
|
Buy Now | |
Avnet Asia
from US$1.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 3.5mΩ (Typ.) @ VGS = 10V, ID = 80A |
QG(tot) = 96nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
Other Automotive |
Battery Protection Circuit |
Uninterruptible Power Supplies |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Other Data Processing |
Synchronous Rectification for ATX / Server / Telecom PSU |
Motor Drives |
Description | FDP038AN06A0 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 80 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 96 |
Ciss Typ (pF) | 6400 |
Package Type | TO-220-3 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Fet 60V 3.8 Mohm To220 Rohs Compliant: Yes |Onsemi FDP038AN06A0 | Newark Electronics |
Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
N-Channel 60 V 3.8 mOhm PowerTrench Mosfet TO-220AB | Future Electronics |
MOSFET, N | Farnell |
Where can I find additional details, specifications and documents for a FDP038AN06A0?
Additional datasheets, footprints and schematics for FDP038AN06A0 are listed on our Part Details page. You can also find images and similar parts to FDP038AN06A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP038AN06A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP038AN06A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP038AN06A0 fall under?
The FDP038AN06A0 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP038AN06A0 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP038AN06A0 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP038AN06A0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP038AN06A0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, EBV Elektronik and Future Electronics have stock available or on a lead time for FDP038AN06A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP038AN06A0 often in real-time on the comparison pages.
What if I can't find stock of FDP038AN06A0?
You can fill out our help required form which you can use to request a quote for FDP038AN06A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.