Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,650
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
117,000
in stock
|
Buy Now | |
element14
from US$0.42
|
44,663
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
44,583
in stock
|
Buy Now | |
Farnell
from US$0.51
|
44,583
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 1.2 Ω at VGS = -10 V, ID = -0.8 A |
Max rDS(on) = 1.4 Ω at VGS = -6 V, ID = -0.7 A |
Very Low rDS(on) Mid Voltage P-Channel Silicon Technology Optimized for Low Qg |
This product is optimised for fast switching applications as well as load switch applications |
100% UIL tested |
RoHS Compliant |
Applications |
---|
Active Clamp Switch |
End Products |
---|
Load Switch |
Description | FDN86265P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -0.8 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1200 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.9 |
Ciss Typ (pF) | 158 |
Package Type | SOT-23-3 |
Trans MOSFET P-CH 150V 0.8A 3-Pin SSOT T/R | Avnet America |
MOSFET, P-CH, -150V, -0.8A, SUPERSOT-3 | element14 |
Mosfet, P-Ch, -150V, -0.8A, Supersot-3 | Newark Electronics |
MOSFET P-Ch 150V 0.8A Shielded Gate SSOT | RS |
MOSFET P-CH 150V 0.8A 3SSOT | Future Electronics |
Where can I find additional details, specifications and documents for a FDN86265P?
Additional datasheets, footprints and schematics for FDN86265P are listed on our Part Details page. You can also find images and similar parts to FDN86265P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN86265P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN86265P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN86265P fall under?
The FDN86265P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN86265P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN86265P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN86265P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN86265P have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for FDN86265P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN86265P often in real-time on the comparison pages.
What if I can't find stock of FDN86265P?
You can fill out our help required form which you can use to request a quote for FDN86265P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.