Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
2,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
3,108
in stock
|
Buy Now | |
element14
from US$0.39
|
3,108
in stock
|
Buy Now | |
Farnell
from US$0.38
|
3,108
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,565
in stock
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 109 mΩ at VGS = 10 V, ID = 1.5 A |
Max rDS(on) = 175 mΩ at VGS = 6 V, ID = 1.2 A |
High Performance Trench Technology for Extremely Low rDS(on) |
High Power and Current Handling Capability in a Widely Used Surface Mount Package |
Fast Switching Speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Primary DC-DC Switch |
Description | FDN8601 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.7 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 109 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.8 |
Ciss Typ (pF) | 156 |
Package Type | SOT-23-3 |
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.5W | Newark Electronics |
MOSFET, N CH, 100V, 2.7A, SSOT-3 | element14 |
FDN8601 Series 100 V 2.7 A 109 mOhm N-Ch PowerTrench Mosfet - SuperSOT-3 | Future Electronics |
Trans MOSFET N-CH 100V 27A 3-Pin SSOT T/R | Avnet America |
MOSFET N-Channel 100V 27A SSOT3 | RS |
Where can I find additional details, specifications and documents for a FDN8601?
Additional datasheets, footprints and schematics for FDN8601 are listed on our Part Details page. You can also find images and similar parts to FDN8601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN8601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN8601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN8601 fall under?
The FDN8601 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN8601 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN8601 you can contact the distributor directly for product support, shipping queries etc.
Is the FDN8601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN8601 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDN8601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN8601 often in real-time on the comparison pages.
What if I can't find stock of FDN8601?
You can fill out our help required form which you can use to request a quote for FDN8601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.