Status: | Active |
---|---|
Series: | FDN360P |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,075
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
447,000
in stock
|
Buy Now | |
element14
from US$0.23
|
82,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
70,137
in stock
|
Buy Now | |
Farnell
from US$0.21
|
70,097
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,504
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
801
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-2 A, -30 V |
RDS(on) = 80 mΩ @ VGS = -10 V |
RDS(on) = 125 mΩ @ VGS = -4.5 V |
Low Gate Charge (6.2nC typical) |
High Performance Trench Technology for Extremely Low rDS(on) |
High Power Version of Industry Standard SOT-23 Package. Identical Pin-Out to SOT-23 with 30% Higher Power Handling Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Battery Powered Circuits |
Description | FDN360P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -2 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 125 |
RDS(on) Max @ VGS = 10 V (mΩ) | 80 |
Qg Typ @ VGS = 4.5 V (nC) | 3 |
Qg Typ @ VGS = 10 V (nC) | 6.2 |
Ciss Typ (pF) | 298 |
Package Type | SOT-23-3 |
Single P-Channel 30 V 80 mOhm PowerTrench Mosfet - SSOT-3 | Future Electronics |
MOSFET, P, -30V, -2A, SOT-23 | element14 |
Mosfet Transistor, P Channel, 2 A, 30 V, 80 Mohm, -10 V, -1.9 V Rohs Compliant: Yes |Onsemi FDN360P | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 30V 2A SuperSOT3 | RS |
onsemi MOSFET, P-Channel, -30V, -2A, SOT-23 | Distrelec |
Power MOSFET, P Channel, 30 V, 2 A, 80 Milliohms, SOT-23, 3 Pins, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a FDN360P?
Additional datasheets, footprints and schematics for FDN360P are listed on our Part Details page. You can also find images and similar parts to FDN360P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN360P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN360P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN360P fall under?
The FDN360P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN360P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN360P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN360P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN360P have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FDN360P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN360P often in real-time on the comparison pages.
What if I can't find stock of FDN360P?
You can fill out our help required form which you can use to request a quote for FDN360P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.