Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
44,310
in stock
|
Buy Now | |
Farnell
from US$0.21
|
187,084
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
24,000
in stock
|
Buy Now | |
element14
from US$0.24
|
14,198
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
12,958
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
35
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2.7 A, 30 V. RDS(ON) = 0.046 Ω @ VGS = 10 V, RDS(ON) = 0.060 Ω @ VGS = 4.5 V. |
Very Fast Switching |
Low Gate Charge (5nC typical). |
High Power Version of Industry Standard SOT-23 Package. Identical Pin-Out to SOT-23 with 30% Higher Power Handling Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Battery Powered Circuits |
Description | FDN359AN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 2.7 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 60 |
RDS(on) Max @ VGS = 10 V (mΩ) | 46 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5 |
Ciss Typ (pF) | 480 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET N-Channel 30V 2.7A SuperSOT3 | RS |
N-Channel 30 V 0.046 Ohm Logic Level PowerTrench Mosfet SSOT-3 | Future Electronics |
Trans MOSFET N-CH 30V 2.7A 3-Pin SuperSOT T/R | Avnet America |
N CH MOSFET, 30V, 2.7A, SUPER SOT | element14 |
Mosfet Transistor, N Channel, 2.7 A, 30 V, 46 Mohm, 10 V, 1.6 V Rohs Compliant: Yes |Onsemi FDN359AN | Newark Electronics |
On Semi FDN359AN MOSFET N 30V 2.7A SOT23 | Rapid Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FDN359AN?
Additional datasheets, footprints and schematics for FDN359AN are listed on our Part Details page. You can also find images and similar parts to FDN359AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN359AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN359AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN359AN fall under?
The FDN359AN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN359AN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN359AN you can contact the distributor directly for product support, shipping queries etc.
Is the FDN359AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN359AN have stock available?
Authorised distributors including Farnell, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDN359AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN359AN often in real-time on the comparison pages.
What if I can't find stock of FDN359AN?
You can fill out our help required form which you can use to request a quote for FDN359AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.