Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
20,770
in stock
|
Buy Now | |
element14
from US$0.26
|
75,494
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
66,681
in stock
|
Buy Now | |
Farnell
from US$0.23
|
66,681
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
5,523
in stock
|
Buy Now | |
Micros
from US$0.18
|
3,000
in stock
|
Buy Now | |
Avnet America
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3 A, 20 V |
RDS(ON) = 0.035 Ω @ VGS = 4.5 V |
RDS(ON) = 0.050 Ω @ VGS = 2.5 V. |
Low gate charge (7nC typical). |
High performance trench technology for extremely low RDS(ON) . |
High power and current handling capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
DC/DC converter |
Description | FDN339AN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 3 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 50 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 6.3 |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 700 |
Package Type | SOT-23-3 |
MOSFET, N CH, 20V, 3A, SOT-23-3 | element14 |
Mosfet Transistor, N Channel, 3 A, 20 V, 35 Mohm, 4.5 V, 850 Mv Rohs Compliant: Yes |Onsemi FDN339AN | Newark Electronics |
MOSFET N-Channel 20V 3A SuperSOT3 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-MOSFET 3A 20V 0.5W 0.035&ohm | Micros |
Trans MOSFET N-CH 20V 3A 3-Pin SuperSOT T/R | Avnet America |
Single N-Channel 20 V 0.061 Ohm 0.5 W PowerTrenChannel SMT Mosfet - SSOT-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FDN339AN?
Additional datasheets, footprints and schematics for FDN339AN are listed on our Part Details page. You can also find images and similar parts to FDN339AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN339AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN339AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN339AN fall under?
The FDN339AN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN339AN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN339AN you can contact the distributor directly for product support, shipping queries etc.
Is the FDN339AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN339AN have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for FDN339AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN339AN often in real-time on the comparison pages.
What if I can't find stock of FDN339AN?
You can fill out our help required form which you can use to request a quote for FDN339AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.