Status: | Active |
---|---|
Series: | FDN337N |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
312,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
72,000
in stock
|
Buy Now | |
element14
from US$0.17
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,865
in stock
|
Buy Now | |
RS
from US$0.17
|
2,800
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.2 A, 30 V RDS(ON) = 0.065 Ω @ VGS = 4.5 V RDS(ON) = 0.082 Ω @ VGS = 2.5 V. |
Industry standard outline SOT-23 surface mount package using proprietary SuperSOT™-3 design for superior thermal and electrical capabilities. |
High density cell design for extremely low RDS(ON). |
Exceptional on-resistance and maximum DC current capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDN337N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 2.2 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 92 |
RDS(on) Max @ VGS = 10 V (mΩ) | 65 |
Qg Typ @ VGS = 4.5 V (nC) | 7 |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 300 |
Package Type | SOT-23-3 |
N-Channel 30 V 65 mOhm Surface Mount Field Effect Transistor - SSOT-3 | Future Electronics |
30V N-Fet 65 Mo Ssot3 Rohs Compliant: Yes |Onsemi FDN337N | Newark Electronics |
Trans MOSFET N-CH 30V 2.2A 3-Pin SuperSOT T/R | Avnet America |
MOSFET, N CH, 30V, 2.2A, SUPERSOT | element14 |
MOSFET N-Channel 30V 2.2A SuperSOT3 | RS |
Where can I find additional details, specifications and documents for a FDN337N?
Additional datasheets, footprints and schematics for FDN337N are listed on our Part Details page. You can also find images and similar parts to FDN337N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN337N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN337N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN337N fall under?
The FDN337N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN337N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN337N you can contact the distributor directly for product support, shipping queries etc.
Is the FDN337N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN337N have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDN337N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN337N often in real-time on the comparison pages.
What if I can't find stock of FDN337N?
You can fill out our help required form which you can use to request a quote for FDN337N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.