Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
348,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
87,000
in stock
|
Buy Now | |
element14
from US$0.17
|
87,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
87,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
4,207
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,017
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-2.4 A, -20 V |
RDS(on) = 0.052 Ω @ VGS = -4.5 V |
RDS(on) = 0.070 Ω @ VGS = -2.5 V |
RDS(on) = 0.100 Ω @ VGS = -1.8 V |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
SuperSOT TM -3 provides low RDS(ON) and 30% higher power handling capability than SOT23 in the samefootprint |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Battery Management |
Battery Protection |
Description | FDN304P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -2.4 |
PD Max (W) | 0.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 52 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 1312 |
Package Type | SOT-23-3 |
P-Channel 20 V 52 mOhm 1.8V Surface Mount Specified PowerTrench Mosfet SSOT-3 | Future Electronics |
Mosfet Transistor, P Channel, 2.4 A, -20 V, 52 Mohm, -4.5 V, -800 Mv Rohs Compliant: Yes |Onsemi FDN304P | Newark Electronics |
MOSFET, P, -20V, -2.4A, SSOT-3, REEL | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 20V 2.4A SuperSOT3 | RS |
Trans MOSFET P-CH 20V 2.4A 3-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDN304P?
Additional datasheets, footprints and schematics for FDN304P are listed on our Part Details page. You can also find images and similar parts to FDN304P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDN304P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN304P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDN304P fall under?
The FDN304P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDN304P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDN304P you can contact the distributor directly for product support, shipping queries etc.
Is the FDN304P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDN304P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FDN304P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDN304P often in real-time on the comparison pages.
What if I can't find stock of FDN304P?
You can fill out our help required form which you can use to request a quote for FDN304P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.