FDN302P MOSFETs by ON Semiconductor

P-Channel 2.5V Specified PowerTrench® MOSFET -20V, -2.4A, 55mΩ


This P-Channel 2.5V specified MOSFET uses a rugged gate version of an advanced PowerTrench process. It has been optimized for power management applications with a wide range of gate drive voltage (2.5V – 12V).

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.13
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
255,000
in stock
Buy Now
Logo for element14
element14
from US$0.22
14,642
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
9,965
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
4,677
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
2,969
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
2,688
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.11
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

–20 A, –2.4 V.
RDS(ON)= 0.055Ω @ VGS = –4.5 V
RDS(ON) = 0.080Ω @ VGS = –2.5 V
Fast switching speed
High performance trench technology for extremely low RDS(ON)
SuperSOT™ -3 provides low RDS(ON) and 30% higher power handling capability than SOT23 in the samefootprint
Applications
This product is general usage and suitable for many different applications.
Load Switch
End Products
Power Management
Battery Protection

Specifications

Description FDN302P
Compliance Pb-free Halide free
Channel Polarity P-Channel
Configuration Single
V(BR)DSS Min (V) -20
VGS Max (V) 12
VGS(th) Max (V) -1.5
ID Max (A) -2.4
PD Max (W) 0.5
RDS(on) Max @ VGS = 2.5 V (mΩ) 80
RDS(on) Max @ VGS = 4.5 V (mΩ) 55
RDS(on) Max @ VGS = 10 V (mΩ) -
Qg Typ @ VGS = 4.5 V (nC) 12
Qg Typ @ VGS = 10 V (nC) 9
Ciss Typ (pF) 882
Package Type SOT-23-3

Alternative Descriptions

P-Channel 20 V 55 mOhm 2.5V Surface Mount Specified PowerTrench Mosfet SSOT-3 | Future Electronics
MOSFET, P, SMD, SSOT-3 | element14
P Channel Mosfet, -20V, 2.4A Super Sot-3 | Newark Electronics
Transistor: P-MOSFET | Transfer Multisort Elektronik
Trans MOSFET P-CH 20V 2.4A 3-Pin SuperSOT T/R | EBV Elektronik
MOSFET P-Channel 20V 2.4A SuperSOT3 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDN302P?

Additional datasheets, footprints and schematics for FDN302P are listed on our Part Details page. You can also find images and similar parts to FDN302P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDN302P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDN302P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDN302P fall under?

The FDN302P is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDN302P when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDN302P you can contact the distributor directly for product support, shipping queries etc.

Is the FDN302P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDN302P have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for FDN302P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDN302P often in real-time on the comparison pages.

What if I can't find stock of FDN302P?

You can fill out our help required form which you can use to request a quote for FDN302P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay