FDMT800100DC MOSFETs by ON Semiconductor

N-Channel Dual Cool™ 88 PowerTrench® MOSFET 100V, 162A, 2.95mΩ


This N-Channel MOSFET is produced using an advanced PowerTrench® process. Advancements in both silicon and Dual CoolTM package technologies have been combined to offer the lowest rDS(on) while maintaining excellent switching performance by extremely low Junction-to-Ambient thermal resistance.

Where to Buy

Prices starting from US$4.01

Distributor Stock
Logo for Farnell
Farnell
from US$4.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.01
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.17
-
Buy Now
Logo for element14
element14
from US$4.41
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Max rDS(on) = 2.95 mΩ at VGS = 10 V, ID = 24 A
Max rDS(on) = 4.46 mΩ at VGS = 6 V, ID = 19 A
Advanced Package and Silicon combination for low rDS(on) and high efficiency
Next generation enhanced body diode technology, engineered for soft recovery
Low profile 8x8mm MLP package
MSL1 robust package design
100% UIL tested
RoHS Compliant
Applications
Oring FET / Load Switch
DC-DC Conversion
End Products
Synchronous Rectification

Specifications

Description FDMT800100DC
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 100
VGS Max (V) ±20
VGS(th) Max (V) 4
ID Max (A) 162
PD Max (W) 156
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 2.95
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 50
Ciss Typ (pF) 5595
Package Type PQFN-8

Alternative Descriptions

Fet 100V 2.95 Mohm/Reel Rohs Compliant: Yes |Onsemi FDMT800100DC | Newark Electronics
FDMT800100DC: 100 V 162 A 2.95 mOhm N-Channel Dual CoolTM 88 PowerTrench Mosfet | Future Electronics
Trans MOSFET N-CH 100V 24A 8-Pin PQFN T/R | Avnet America
MOSFET, N-CH, 100V, 162A, DUAL COOL 88 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDMT800100DC?

Additional datasheets, footprints and schematics for FDMT800100DC are listed on our Part Details page. You can also find images and similar parts to FDMT800100DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDMT800100DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMT800100DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDMT800100DC fall under?

The FDMT800100DC is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDMT800100DC when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDMT800100DC you can contact the distributor directly for product support, shipping queries etc.

Is the FDMT800100DC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDMT800100DC have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDMT800100DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDMT800100DC often in real-time on the comparison pages.

What if I can't find stock of FDMT800100DC?

You can fill out our help required form which you can use to request a quote for FDMT800100DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay