Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 7.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cont Current Id N Channel 2 | 7.5A |
Cont Current Id N Channel 3 | 10A |
Continuous Drain Current Id N Channel | 16A |
Current Id Max | 10A |
Drain Source Voltage Vds N Channel | 30V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.018ohm |
On State Resistance Channel 1 | 21.5mohm |
On State Resistance N Channel 2 | 13mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 60A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1.6V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Trans MOSFET Array Dual N-CH 30V 7.5A/10A 8-Pin MLP EP T/R | Avnet America |
Dual N Channel Mosfet, 30V Power 56, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMS9620S?
Additional datasheets, footprints and schematics for FDMS9620S are listed on our Part Details page. You can also find images and similar parts to FDMS9620S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS9620S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS9620S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS9620S fall under?
The FDMS9620S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS9620S when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS9620S you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS9620S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS9620S have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for FDMS9620S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS9620S often in real-time on the comparison pages.
What if I can't find stock of FDMS9620S?
You can fill out our help required form which you can use to request a quote for FDMS9620S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.