Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max rDS(on) = 7.0 mΩ at VGS = 10 V, ID = 14 A |
Max rDS(on) = 11.0 mΩ at VGS = 4.5 V, ID = 11.5 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Secondary Side Synchronous Rectifier |
Oring FET / Load Switch |
End Products |
---|
Low Side for Synchronous Buck to Power Core Processor |
Low Side Switch in POL DC/DC Converter |
Description | FDMS8680 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 35 |
PD Max (W) | 50 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 11 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7 |
Qg Typ @ VGS = 4.5 V (nC) | 13 |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 1195 |
Package Type | PQFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 30V, 35A, Power 56-8 | Newark Electronics |
MOSFET, N-CH, 30V, 35A, POWER 56-8 | element14 |
Trans MOSFET N-CH 30V 14A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS8680?
Additional datasheets, footprints and schematics for FDMS8680 are listed on our Part Details page. You can also find images and similar parts to FDMS8680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS8680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS8680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS8680 fall under?
The FDMS8680 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS8680 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS8680 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS8680 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS8680 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and EBV Elektronik have stock available or on a lead time for FDMS8680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS8680 often in real-time on the comparison pages.
What if I can't find stock of FDMS8680?
You can fill out our help required form which you can use to request a quote for FDMS8680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.