Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
7,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
7,215
in stock
|
Buy Now | |
element14
from US$0.72
|
7,215
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 3.4 mΩ at VGS = 10 V, ID = 20 A |
Max rDS(on) = 4.1 mΩ at VGS = 8 V, ID = 18.5 A |
Advanced package and silicon combination for low rDS(on) and high efficiency |
Next generation enhanced body diode technology, engineered for soft recovery |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Synchronous Rectifier |
End Products |
---|
Primary Switch in insolated DC-DC |
Load Switch |
Description | FDMS86540 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 129 |
PD Max (W) | 96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 53 |
Ciss Typ (pF) | 4837 |
Package Type | PQFN-8 |
Mosfet, N-Ch, 60V, 129A, Power 56 | Newark Electronics |
MOSFET, N-CH, 60V, 129A, POWER 56 | element14 |
Single N-Channel 60 V 4.8 mOhm 75 nC 96 W PowerTrench SMT Mosfet - POWER 56-8 | Future Electronics |
Trans MOSFET N-CH 60V 20A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86540?
Additional datasheets, footprints and schematics for FDMS86540 are listed on our Part Details page. You can also find images and similar parts to FDMS86540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86540 fall under?
The FDMS86540 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86540 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86540 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86540 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86540 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMS86540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86540 often in real-time on the comparison pages.
What if I can't find stock of FDMS86540?
You can fill out our help required form which you can use to request a quote for FDMS86540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.