Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
8,956
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
8,956
in stock
|
Buy Now | |
element14
from US$2.31
|
8,956
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual Cool™ Top Side Cooling PQFN package |
Max rDS(on) = 2.3 mΩ at VGS(on) = 10 V, ID = 29 A |
Max rDS(on) = 3.3 mΩ at VGS(on) = 8 V, ID = 24 A |
High performance technology for extremely low rDS(on) |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Telecom Secondary Side Rectification |
End Products |
---|
Synchronous Rectifier for DC/DC Converters |
High End Server/Workstation Vcore Low Side |
Description | FDMS86500DC |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 108 |
PD Max (W) | 125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.3 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 62 |
Ciss Typ (pF) | 5775 |
Package Type | DFN-8 |
Mosfet, N-Ch, 60V, 108A, Dual Cool 56-8 | Newark Electronics |
MOSFET, N-CH, 60V, 108A, DUAL COOL 56-8 | element14 |
Trans MOSFET N-CH 60V 29A 8-Pin Power 56 T/R | Avnet America |
N-Channel 60V 108A 0.0023 Ohm SMT PowerTrench Mosfet - Dual Cool-56 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMS86500DC?
Additional datasheets, footprints and schematics for FDMS86500DC are listed on our Part Details page. You can also find images and similar parts to FDMS86500DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86500DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86500DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86500DC fall under?
The FDMS86500DC is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86500DC when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86500DC you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86500DC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86500DC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for FDMS86500DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86500DC often in real-time on the comparison pages.
What if I can't find stock of FDMS86500DC?
You can fill out our help required form which you can use to request a quote for FDMS86500DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.