Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0172ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.9V |
Power Dissipation Pd | 50W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 80V, 30A, POWER56-8 | element14 |
Nmos Pwr56 80V 22 Mohm/Reel |Onsemi FDMS86381-F085 | Newark Electronics |
Transistor MOSFET N-CH 80V 30A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86381-F085?
Additional datasheets, footprints and schematics for FDMS86381-F085 are listed on our Part Details page. You can also find images and similar parts to FDMS86381-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86381-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86381-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86381-F085 fall under?
The FDMS86381-F085 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS86381-F085 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86381-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86381-F085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS86381-F085 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDMS86381-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86381-F085 often in real-time on the comparison pages.
What if I can't find stock of FDMS86381-F085?
You can fill out our help required form which you can use to request a quote for FDMS86381-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.