Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
3,173
in stock
|
Buy Now | |
element14
from US$1.85
|
3,173
in stock
|
Buy Now | |
Farnell
from US$1.83
|
3,173
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 2.4 mΩ at VGS = 10 V, ID = 25 A |
Max rDS(on) = 3.2 mΩ at VGS = 8 V, ID = 22 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
Primary MOSFET |
Load Switch |
End Products |
---|
Synchronous Rectifier |
Motor Control Switch |
Description | FDMS86350 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 130 |
PD Max (W) | 156 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 90 |
Ciss Typ (pF) | 8030 |
Package Type | PQFN-8 |
Mosfet, N-Ch, 80V, 130A, Power 56-8 | Newark Electronics |
MOSFET, N-CH, 80V, 130A, POWER 56-8 | element14 |
MOSFET N-Ch 80V 130A PowerTrench PQFN8 | RS |
Single N-Channel 80 V 2.7 W 155 nC Silicon Surface Mount Mosfet - POWER 56-8 | Future Electronics |
Trans MOSFET N-CH 80V 25A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86350?
Additional datasheets, footprints and schematics for FDMS86350 are listed on our Part Details page. You can also find images and similar parts to FDMS86350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86350 fall under?
The FDMS86350 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86350 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86350 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86350 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for FDMS86350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86350 often in real-time on the comparison pages.
What if I can't find stock of FDMS86350?
You can fill out our help required form which you can use to request a quote for FDMS86350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.