Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
2,200
in stock
|
Buy Now | |
element14
from US$1.57
|
2,200
in stock
|
Buy Now | |
Farnell
from US$1.49
|
2,200
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Dual Cool™ Top Side Cooling PQFN package |
Max rDS(on) = 3.1 mΩ at VGS = 10 V, ID = 24 A |
Max rDS(on) = 4.0 mΩ at VGS = 8 V, ID = 21 A |
High performance technology for extremely low rDS(on) |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Description | FDMS86300DC |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 110 |
PD Max (W) | 125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - 4 |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.1 4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 59 |
Ciss Typ (pF) | 5265 |
Package Type | DFN-8 |
Trans MOSFET N-CH 80V 24A 8-Pin Power 56 T/R | Avnet America |
MOSFET N-Ch 80V 60A Dual Cool Power56 | RS |
Mosfet Transistor, N Channel, 76 A, 80 V, 0.0026 Ohm, 10 V, 3.3 V Rohs Compliant: Yes |Onsemi FDMS86300DC | Newark Electronics |
MOSFET, N CH, 80V, 76A, POWER 56-8 | element14 |
Dual N-Channel 80 V 5 mOhm 84 nC 125 W PowerTrench SMT Mosfet - PQFN-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMS86300DC?
Additional datasheets, footprints and schematics for FDMS86300DC are listed on our Part Details page. You can also find images and similar parts to FDMS86300DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86300DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86300DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86300DC fall under?
The FDMS86300DC is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86300DC when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86300DC you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86300DC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86300DC have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDMS86300DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86300DC often in real-time on the comparison pages.
What if I can't find stock of FDMS86300DC?
You can fill out our help required form which you can use to request a quote for FDMS86300DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.