Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
-
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
Avnet Asia
from US$1.43
|
-
|
Buy Now | |
Farnell
from US$1.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 53 mΩ at VGS = -10 V, ID = -4.4 A |
Max rDS(on) = 64 mΩ at VGS = -6 V, ID = -4 A |
Very low Rds-on in Mid-Voltage P-Channel silicon technology optimized for low Qg |
This product is optimised for fast switching applications as well as load switch applications |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | FDMS86263P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -22 |
PD Max (W) | 384 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 53 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 2935 |
Package Type | PQFN-8 |
MOSFET P-Ch 150V 22A PowerTrench PQFN8 | RS |
Mosfet, P-Ch, -150V, -22A, Power 56-8 | Newark Electronics |
FDMS86263P Series -150 V 4.4 A 53 mOhm P-Ch PowerTrench Mosfet - Power56 | Future Electronics |
Trans MOSFET P-CH 150V 22A 8-Pin PQFN T/R | Avnet America |
MOSFET, P-CH, -150V, -22A, POWER 56-8 | element14 |
Where can I find additional details, specifications and documents for a FDMS86263P?
Additional datasheets, footprints and schematics for FDMS86263P are listed on our Part Details page. You can also find images and similar parts to FDMS86263P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86263P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86263P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86263P fall under?
The FDMS86263P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86263P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86263P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86263P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86263P have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDMS86263P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86263P often in real-time on the comparison pages.
What if I can't find stock of FDMS86263P?
You can fill out our help required form which you can use to request a quote for FDMS86263P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.