Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
20,185
in stock
|
Buy Now | |
element14
from US$1.23
|
20,185
in stock
|
Buy Now | |
Farnell
from US$1.17
|
20,185
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
2,750
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 56 mΩ at VGS = 10 V, ID = 4.4 A |
Max rDS(on) = 71 mΩ at VGS = 6 V, ID = 3.8 A |
Max rDS(on) = 75 mΩ at VGS = 4.5 V, ID = 3.7 A |
Advanced package and silicon combination for low rDS(on) and high efficiency |
Next generation enhanced body diode technology, engineered for soft recovery |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | FDMS86252L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 12 |
PD Max (W) | 50 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 75 |
RDS(on) Max @ VGS = 10 V (mΩ) | 56 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.6 |
Ciss Typ (pF) | 952 |
Package Type | PQFN-8 |
Mosfet, N-Ch, 150V, 12A, Power 56-8 | Newark Electronics |
MOSFET, N-CH, 150V, 12A, POWER 56-8 | element14 |
MOSFET N-Ch 150V 12A Shielded Gate PQFN8 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
FDMS86252L Series 150 V 12 A 56 mOhm N-Ch PowerTrench Mosfet - Power56 | Future Electronics |
Trans MOSFET N-CH 150V 12A 8-Pin Power 56 T/R | Avnet America |
Transistor, N-channel, shielded gate PowerTrench MOSFET, 150V, 12A, 56mOhm | ON Semiconductor FDMS86252L | RS Americas |
Where can I find additional details, specifications and documents for a FDMS86252L?
Additional datasheets, footprints and schematics for FDMS86252L are listed on our Part Details page. You can also find images and similar parts to FDMS86252L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86252L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86252L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86252L fall under?
The FDMS86252L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86252L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86252L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86252L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86252L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for FDMS86252L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86252L often in real-time on the comparison pages.
What if I can't find stock of FDMS86252L?
You can fill out our help required form which you can use to request a quote for FDMS86252L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.