FDMS86200DC MOSFETs by ON Semiconductor

N-Channel Dual CoolTM 56 Shielded Gate PowerTrench® MOSFET 150V, 40A, 17mΩ


This N-Channel MOSFET is produced using an advanced Power Trench® process thatincorporates Shielded Gate technology. Advancements in both silicon and Dual Cool™ package technologies have been combined to offer the lowest rDS(on) while maintaining excellent switching performance by extremely low Junction-to-Ambient thermal resistance.

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for RS
RS
from US$2.25
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.32
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.36
5,197
in stock
Buy Now
Logo for element14
element14
from US$2.32
5,197
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.16
5,197
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.04
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Shielded Gate MOSFET Technology
Dual Cool™ Top Side Cooling PQFN package
Max rDS(on) = 17 mΩ at VGS = 10 V, ID = 9.3 A
Max rDS(on) = 25 mΩ at VGS = 6 V, ID = 7.8 A
High performance technology for extremely low rDS(on)
100% UIL tested
RoHS Compliant
Applications
Energy Generation & Distribution

Specifications

Description FDMS86200DC
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 150
VGS Max (V) ±20
VGS(th) Max (V) 4
ID Max (A) 40
PD Max (W) 125
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 17
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 19
Ciss Typ (pF) 2110
Package Type DFN-8

Alternative Descriptions

Single N-Channel 150 V 3.2 W 42 nC Silicon Surface Mount Mosfet - POWER 56-8 | Future Electronics
Mosfet, N-Ch, 150V, 40A, Dual Cool 56-8 | Newark Electronics
MOSFET, N-CH, 150V, 40A, DUAL COOL 56-8 | element14
MOSFET N-Ch 150V 40A Dual Cool PQFN8 | RS
Trans MOSFET N-CH 150V 9.3A 8-Pin Power 56 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDMS86200DC?

Additional datasheets, footprints and schematics for FDMS86200DC are listed on our Part Details page. You can also find images and similar parts to FDMS86200DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDMS86200DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86200DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDMS86200DC fall under?

The FDMS86200DC is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDMS86200DC when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86200DC you can contact the distributor directly for product support, shipping queries etc.

Is the FDMS86200DC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDMS86200DC have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDMS86200DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDMS86200DC often in real-time on the comparison pages.

What if I can't find stock of FDMS86200DC?

You can fill out our help required form which you can use to request a quote for FDMS86200DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay