Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
element14
from US$0.62
|
1,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
754
in stock
|
Buy Now | |
Farnell
from US$0.61
|
754
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 12.8 mΩ at VGS = 10 V, ID = 16 A |
Max rDS(on) = 34.6 mΩ at VGS = 6 V, ID = 8 A |
50% Lower Qrr than Other MOSFET Suppliers |
Lowers Switching Noise/EMI |
MSL1 Robust Package Design |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS86183 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 51 |
PD Max (W) | 63 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 12.8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 1080 |
Package Type | PQFN-8 |
MOSFET, N-CH, 100V, 51A, POWER 56 | element14 |
Mosfet, N-Ch, 100V, 51A, Power 56 | Newark Electronics |
MOSFET N-Ch 100V 51A Shielded Gate PQFN8 | RS |
MOSFET PTNG 100/20V Nch Power Trench Mosfet | Future Electronics |
Transistor MOSFET N-CH 100V 51A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86183?
Additional datasheets, footprints and schematics for FDMS86183 are listed on our Part Details page. You can also find images and similar parts to FDMS86183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86183 fall under?
The FDMS86183 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86183 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86183 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86183 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86183 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for FDMS86183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86183 often in real-time on the comparison pages.
What if I can't find stock of FDMS86183?
You can fill out our help required form which you can use to request a quote for FDMS86183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.